EN
  • EN
  • DE

TPS2513AQDBVTQ1

Part No TPS2513AQDBVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1111502-TPS2513AQDBVTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2513AQDBVTQ1 CAD Model

Description

Introducing the TPS2513AQDBVTQ1 from Texas Instruments

The TPS2513AQDBVTQ1 is a cutting-edge USB dedicated charging port (DCP) controller and current-limiting power switch from Texas Instruments, designed to enhance the charging capabilities of USB ports. This innovative component is specifically tailored for automotive applications where reliability and performance are paramount.

Key Features and Benefits

  • Adaptive Charging: The device supports USB Battery Charging Specification 1.2, which allows for automatic detection of USB standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP). This ensures optimal charging for a wide range of USB devices.
  • Current Limiting: With an integrated 2.5A overcurrent protection, the TPS2513AQDBVTQ1 safeguards USB ports against excessive current draw that could otherwise damage the USB host device.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the device if it overheats, ensuring the safety of both the charging circuit and the connected device.
  • High Durability: This component is designed to withstand the harsh conditions of automotive environments, offering a wide operating temperature range and robust performance.
  • Auto-Detect Functionality: It automatically detects Apple, Samsung, and Chinese Telecommunication Industry Standard (YD/T 1591-2009) portable devices, ensuring compatibility with a broad range of consumer electronics.

Applications

The TPS2513AQDBVTQ1 is ideal for automotive infotainment systems, aftermarket USB charging accessories, and in-vehicle charging solutions. Its versatility and compliance with industry standards make it a top choice for manufacturers looking to incorporate reliable USB charging into their automotive designs.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPS2513AQDBVTQ1 is designed to meet the rigorous demands of the automotive industry. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for electronic components' reliability.

With its advanced features and robust design, the TPS2513AQDBVTQ1 from Texas Instruments stands out as a superior solution for automotive USB power management, providing both safety and efficiency in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2532 $50.1280
100+ $1.0283 $102.8300
155+ $0.9962 $154.4110
210+ $0.9640 $202.4400
270+ $0.9319 $251.6130
360+ $0.8355 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess