EN
  • EN
  • DE

TPS2541RTET

Part No TPS2541RTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTLR CHRG 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 055507-TPS2541RTET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2541RTET CAD Model

Description

Overview of Texas Instruments TPS2541RTET USB Charging Port Controller and Power Switch

The Texas Instruments TPS2541RTET is an innovative USB charging port controller and power switch designed to enhance the functionality and efficiency of USB charging. This advanced device is specifically engineered to cater to the requirements of USB ports that necessitate controlled power distribution and charging capabilities. It is a versatile solution that can be integrated into a wide range of applications including wall chargers, docking stations, car chargers, and other portable devices that support USB charging.

Key Features

  • Integrated USB Charging Port Controller: The TPS2541RTET incorporates a USB charging port controller that supports both USB 2.0 and 3.0 data rates, ensuring compatibility with a wide array of devices.
  • Auto-Detect Capability: It features an auto-detect function that identifies the type of device connected, whether it is an Apple, BC1.2, or other USB device, and provides the appropriate charging signature.
  • Adjustable Current Limit: The device comes with an adjustable current limit up to 2.5A, which allows for safe and optimized charging for various USB devices.
  • Thermal Shutdown Protection: Enhanced safety is ensured with thermal shutdown protection, which prevents overheating and potential damage to both the charging device and the peripheral.
  • Overvoltage and Overcurrent Protection: The TPS2541RTET is built with overvoltage and overcurrent protection features, offering a secure charging environment and safeguarding against power surges and excessive current.

Product Specifications

  • Package: The device is available in a compact WQFN-16 package, making it suitable for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range from 4.5V to 5.5V, accommodating standard USB power supplies.
  • High Efficiency: Designed for high efficiency, the TPS2541RTET minimizes power loss and maximizes power delivery to the connected device.

The TPS2541RTET from Texas Instruments represents a comprehensive solution for USB charging applications, delivering both power management and data integrity. Its sophisticated features and robust protections make it an ideal choice for manufacturers and designers looking to implement reliable and efficient USB charging functionality in their products.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7407 $52.2210
75+ $1.4283 $107.1225
110+ $1.3837 $152.2070
150+ $1.3390 $200.8500
195+ $1.2944 $252.4080
260+ $1.1605 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess