EN
  • EN
  • DE

TPS2552DBVR-1

Part No TPS2552DBVR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 033756-TPS2552DBVR-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2552-1
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2552DBVR-1 CAD Model

Description

Product Overview: Texas Instruments TPS2552DBVR-1 Precision Adjustable Current-Limited Power-Distribution Switch

The TPS2552DBVR-1 from Texas Instruments is a state-of-the-art power switch designed for USB and other hot-swap applications. This device is part of the precision adjustable current-limited power-distribution switches family that offers the necessary protection for sensitive electronics. Its main purpose is to limit the output current to a safe level by switching off the output when the load exceeds the current limit threshold.

Constructed with a 2.5V to 6.5V operating range, the TPS2552DBVR-1 is ideal for a variety of systems that require precise current regulation and distribution. This includes portable electronics, where power efficiency and battery life are of utmost importance. The device provides an adjustable current limit between 75 mA to 1.2 A via an external resistor, which allows designers to tailor the current limit to the needs of their specific applications.

The TPS2552DBVR-1 features an auto-retry after fault, a fast transient response, and under-voltage lockout. It also has a fault report (FAULT) to indicate overcurrent or overtemperature conditions. The power switch's response time to an overcurrent condition is fast, typically less than 2 µs, which helps to protect the device and the USB port from potential damage.

Encased in a small SOT-23 package, the TPS2552DBVR-1 saves precious board space and is suitable for compact designs. Additionally, the device is fully characterized for operation over the free-air temperature range of –40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Key features of the TPS2552DBVR-1 include:

  • Precision current limiting set by an external resistor
  • Adjustable current limit range from 75 mA to 1.2 A
  • Operating voltage range from 2.5 V to 6.5 V
  • Fast response time in overcurrent conditions
  • Auto-retry feature
  • Under-voltage lockout (UVLO)
  • Fault reporting
  • Thermal shutdown protection
  • Compact SOT-23 package

The TPS2552DBVR-1 is a robust solution for USB power supply and distribution, ensuring devices operate within their safe current limits while providing flexibility and reliability for designers and engineers.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1149
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4428 $50.9220
280+ $0.3634 $101.7520
430+ $0.3520 $151.3600
590+ $0.3407 $201.0130
760+ $0.3293 $250.2680
1,020+ $0.2952 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,010 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess