EN
  • EN
  • DE

TPS2553DRVRG4

Part No TPS2553DRVRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 6-WDFN Exposed Pad
Manufacturer Device Package 6-SON (2x2)
Win Source Part Number 220000-TPS2553DRVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2553DRVRG4 CAD Model

Description

Overview of Texas Instruments TPS2553DRVRG4

The TPS2553DRVRG4 is a sophisticated, adjustable current-limited power-distribution switch from Texas Instruments, designed to provide a high level of protection and performance in USB and other hot-swap applications. This device is part of TI's power management integrated circuits, renowned for their reliability and efficiency in controlling power distribution.

Key Features

  • Programmable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the power supplied to downstream devices.
  • Auto-Retry or Latch-Off: The TPS2553DRVRG4 offers a choice between auto-retry fault management and latch-off on fault conditions, providing flexibility in response to overcurrent events.
  • Fast Overcurrent Response: A quick response to overcurrent conditions helps protect the system and the load from potential damage.
  • Reverse Voltage Protection: The device prevents damage to the system if the input voltage is accidentally reversed.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at the correct voltage levels, enhancing system stability and safety.

Applications

The TPS2553DRVRG4 is ideal for a wide range of applications that require precise power distribution and management, including:

  • USB hubs, peripherals, and chargers
  • Hot-swap supplies
  • Portable electronics
  • Power management for battery-powered devices

Technical Specifications

  • Input Voltage Range: 2.5V to 6.5V, accommodating a variety of power sources.
  • Package: The device is available in a small, lead-free 6-pin SON package, making it suitable for space-constrained applications.
  • Temperature Range: Designed to operate over a –40°C to 85°C range, ensuring reliability across diverse environmental conditions.

The TPS2553DRVRG4 from Texas Instruments represents a state-of-the-art solution for power distribution, with its advanced features ensuring safe and efficient operation in a multitude of electronic devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,260 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess