EN
  • EN
  • DE

TPS2553DRVT-1

Part No TPS2553DRVT-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 6-SON (2x2)
Win Source Part Number 122436-TPS2553DRVT-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2553DRVT-1 CAD Model

Description

Product Overview: Texas Instruments TPS2553DRVT-1

The TPS2553DRVT-1 is a state-of-the-art, adjustable, current-limited power-distribution switch designed by Texas Instruments to enhance the protection of consumer electronics, computers, and other systems. This sophisticated component is housed in a compact 6-pin SON package, making it an ideal choice for space-constrained applications.

Key Features

  • Precision Current Limiting: The TPS2553DRVT-1 offers accurate control over the current passing through the switch, providing reliable protection for sensitive devices against excessive current that can lead to damage.
  • Adjustable Current Limit: Users can set the current limit threshold as per their specific requirements, allowing for a customized protection scheme based on the needs of the connected device.
  • Reverse Voltage Protection: This component is designed to prevent damage to the system in case of a reverse voltage scenario, ensuring the longevity and stability of the application.
  • Fast Overcurrent Response: With its quick response to overcurrent conditions, the TPS2553DRVT-1 minimizes the risk of damage due to short circuits or sudden surges in demand.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the system from high-temperature conditions, which could otherwise compromise the integrity of the electronic components.
  • Under-Voltage Lockout (UVLO): This function ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic behavior of the system.

Applications

The versatility of the TPS2553DRVT-1 makes it suitable for a wide range of applications, including:

  • USB ports and other power buses in consumer electronics.
  • Peripheral ports in computers and laptops.
  • Industrial and automotive systems requiring precise power distribution control.
  • Portable devices where battery preservation is critical.

Technical Specifications

With an input voltage range of 2.5V to 6.5V, the TPS2553DRVT-1 is compatible with a variety of power sources. The component can handle continuous output currents up to 1.5A, making it suitable for powering a broad array of peripherals and devices.

In summary, the TPS2553DRVT-1 from Texas Instruments is a robust, adjustable, and feature-rich power-distribution switch that provides unparalleled protection and control for electronic systems. Its precision current limiting, adjustable limit threshold, and comprehensive protective features make it an essential component for any design requiring reliable power distribution and management.

You May Also Be Interested in

Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2162 $50.8070
565+ $0.1774 $100.2310
875+ $0.1718 $150.3250
1,205+ $0.1663 $200.3915
1,560+ $0.1607 $250.6920
2,085+ $0.1441 $300.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,890 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess