EN
  • EN
  • DE

TPS2590RSAR

Part No TPS2590RSAR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGR HOTSWAP 3-20V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 5.5A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Feature Pins /EN, /RTRY, IFLT, ILIM, CT, /FLT
Win Source Part Number 081625-TPS2590RSAR
Family Name TPS2590
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2590RSAR CAD Model

Description

Introducing the TPS2590RSAR from Texas Instruments

The TPS2590RSAR is a state-of-the-art power protection device designed by Texas Instruments to ensure your electronic applications operate safely and reliably. This advanced circuit protection solution is ideal for a wide range of applications, including USB and power supplies, where precision and efficiency are paramount.

With its robust feature set, the TPS2590RSAR offers programmable current limit, fast short-circuit response, and an eFuse with a built-in MOSFET. These features enable the device to protect against overcurrent events by limiting the output current to a safe level. Additionally, the fast short-circuit response time ensures that in the event of a short, the system can quickly react to prevent damage to the electronic components.

The TPS2590RSAR operates over a wide input voltage range of 2.7V to 18V, accommodating a variety of power systems. It also boasts an impressive operating temperature range from -40°C to 125°C, making it suitable for use in harsh environments. The device is offered in a compact, surface-mount QFN package, which is perfect for space-constrained applications.

One of the key benefits of the TPS2590RSAR is its integrated back-to-back FETs that provide bidirectional current blocking, which is particularly useful in preventing reverse current during system shutdown or when the input voltage is removed. This feature enhances the safety and reliability of the overall system by protecting against potential damage from reverse currents.

Furthermore, the TPS2590RSAR includes under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown features, which collectively contribute to the comprehensive protection scheme. The UVLO ensures that the device operates only when the input voltage is within its specified range, while OVP guards against voltage spikes that could otherwise damage the system. The thermal shutdown feature protects the device itself by turning it off if it becomes too hot, preventing thermal runaway.

For designers and engineers looking for a reliable power protection solution, the TPS2590RSAR from Texas Instruments represents a top-tier choice that combines performance, precision, and protection in a single package.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8283 $53.8395
150+ $0.6796 $101.9400
230+ $0.6584 $151.4320
315+ $0.6372 $200.7180
410+ $0.6159 $252.5190
545+ $0.5522 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,790 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess