EN
  • EN
  • DE

TPS25972LRPWR

Part No TPS25972LRPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 2.7-V TO 23-V, 10-MOHM, 7-A EFUS / Channel 10-VQFN-HR (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Base Product Number TPS25972
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352570-TPS25972LRPWR
Ultra Librarian 3D Model Ultra Librarian TPS25972LRPWR CAD Model

Description

Introducing the TPS25972LRPWR from Texas Instruments

The TPS25972LRPWR is a cutting-edge electronic component designed and manufactured by Texas Instruments, known globally for their innovative and reliable products. This particular device is an integrated circuit (IC) that falls within the category of power management ICs, specifically designed for hot-swap applications. It is an essential component for modern electronic systems that require efficient power distribution and management.

At the heart of the TPS25972LRPWR is its capability to control inrush current in hot-swapping applications. This feature is invaluable for systems that need to be maintained or upgraded without shutting down the entire system. The device ensures smooth insertion and removal of electronic components by limiting the initial surge of current, thereby protecting both the electronic system and the component being inserted.

The TPS25972LRPWR comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Despite its small size, it packs a powerful punch with an operating voltage range of 2.7V to 18V, making it versatile for various applications. It is capable of handling continuous current up to 5A, with the added benefit of integrated protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the connected electronic systems.

Texas Instruments has equipped the TPS25972LRPWR with an adjustable current limit, which allows designers to tailor the protection features to their specific needs. Additionally, the device features an auto-retry fault management system, which attempts to re-enable the system after a fault condition has been detected and resolved. This reduces downtime and increases system reliability.

In summary, the TPS25972LRPWR from Texas Instruments is a robust, versatile, and reliable solution for power management in hot-swap applications. Its compact size, integrated protection features, and flexible configuration options make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

Whether you're working on server farms, telecommunications equipment, or industrial systems, the TPS25972LRPWR is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4591 $51.6411
50+ $2.0177 $100.8850
77+ $1.9547 $150.5119
106+ $1.8916 $200.5096
137+ $1.8286 $250.5182
183+ $1.6394 $300.0102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,933 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess