EN
  • EN
  • DE

NVMFS6B14NT1G

Part No NVMFS6B14NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 15A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NVMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379391-NVMFS6B14NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS6B14NT1G CAD Model

Description

The ON Semiconductor NVMFS6B14NT1G is a high-performance, N-channel power MOSFET designed to address the rigorous demands of power regulation applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that offer designers a wide range of voltage and power options, making it an ideal choice for a variety of electronic circuits and systems.

Key Features

  • Low On-Resistance: The NVMFS6B14NT1G features an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, a crucial attribute for power-sensitive designs.
  • High Current Capacity: With its ability to handle continuous drain currents (I<sub>D), this MOSFET can support high current applications, making it suitable for both high-power and high-density power systems.
  • Power Dissipation: The device is capable of dissipating a significant amount of power (P<sub>D), ensuring reliable operation even under high load conditions.
  • Enhanced Thermal Performance: The NVMFS6B14NT1G is designed with an advanced package that provides superior thermal performance, ensuring stability and longevity even in thermally challenging environments.
  • Fast Switching Speed: Fast switching characteristics allow for efficient operation at high frequencies, which is beneficial for applications such as switching power supplies and motor control.

Applications

The NVMFS6B14NT1G is versatile and can be used in a range of applications, including:

  • DC/DC Converters
  • Power Management Solutions
  • Motor Drives
  • Computing
  • Telecommunications
  • Automotive Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NVMFS6B14NT1G is no exception. It is designed and manufactured to meet the stringent requirements of the automotive industry, including AEC-Q101 qualification for automotive-grade reliability. This ensures that the MOSFET will perform reliably over a wide range of temperatures and conditions, making it a trusted choice for designers and engineers.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess