EN
  • EN
  • DE

TPS27S100BRRKR

Part No TPS27S100BRRKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER MANAGEMENT / Power Switch/Driver 1:1 N-Channel 13A 16-WQFN (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 4V ~ 40V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 13A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Shutdown
Fault Protection Over Load, Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 16-WQFN (4x3.5)
Package / Case 16-WFQFN Exposed Pad
Base Product Number TPS27S100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353142-TPS27S100BRRKR
Ultra Librarian 3D Model Ultra Librarian TPS27S100BRRKR CAD Model

Description

Product Overview: TPS27S100BRRKR from Texas Instruments

The TPS27S100BRRKR is a robust, high-performance single-channel Smart High-Side Switch, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power switch is ideal for driving resistive, inductive, and capacitive loads, making it a versatile choice for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3V to 40V, making it suitable for systems with varying supply voltages.
  • High Continuous Current: It is capable of delivering up to 45A of continuous current, catering to applications that demand high power handling capabilities.
  • Integrated Protection Features: The TPS27S100BRRKR includes smart protection features such as over-current, over-temperature, and electrostatic discharge (ESD) protection, enhancing system reliability and longevity.
  • Diagnostic Feedback: With built-in diagnostic capabilities, the device provides feedback on load conditions and system faults, enabling predictive maintenance and system monitoring.
  • Low Power Consumption: It has a low quiescent current, which minimizes power consumption when the switch is in the off state, contributing to energy efficiency.
  • Compact Package: The switch is available in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, which is space-efficient and suitable for high-density PCB designs.

Applications

  • Automotive systems such as lighting, motor control, and power distribution modules
  • Industrial automation for controlling actuators, sensors, and other peripheral devices
  • Consumer electronics that require controlled power distribution and management

The TPS27S100BRRKR from Texas Instruments is more than just a power switch; it is a sophisticated component engineered to meet the stringent demands of modern electronic systems. Its combination of high current capability, wide voltage range, and intelligent protection features make it a reliable and efficient solution for managing power in a variety of applications. By integrating the TPS27S100BRRKR into your design, you can expect improved system performance, enhanced safety, and a reduction in the overall complexity of power management tasks.

You May Also Be Interested in

STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2600 $50.4000
100+ $1.0338 $103.3800
150+ $1.0015 $150.2250
210+ $0.9692 $203.5320
270+ $0.9369 $252.9630
360+ $0.8400 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess