EN
  • EN
  • DE

TPS2828DBVTG4

Part No TPS2828DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC HS MOSFET DRIVER SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 14ns, 14ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111579-TPS2828DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2828DBVTG4 CAD Model

Description

Product Overview: TPS2828DBVTG4

The TPS2828DBVTG4 is a high-performance, single-channel load switch produced by Texas Instruments, a leader in semiconductor solutions. This compact device is designed to enable or disable power supply to downstream components, providing an efficient means of power management in a variety of electronic applications.

Key Features

  • Input Voltage Range: The TPS2828DBVTG4 operates over a wide input voltage range from 1.2V to 5.5V, making it versatile for use in various systems from low-voltage portable devices to higher voltage digital circuits.
  • Low On-Resistance: With an ultra-low on-resistance (RON) of just 28 mΩ at a 5V input, this load switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Quick Output Discharge: The device includes an integrated quick output discharge transistor, which allows for rapid discharge of the output capacitance when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The TPS2828DBVTG4 features a controlled slew rate to limit inrush current, which helps to reduce noise and potential damage to sensitive circuit components during power-up.
  • Small Package Size: Encased in a compact SOT-23-5 package, the product is designed for space-constrained applications, offering a high-performance solution without a large footprint.

Applications

The versatility of the TPS2828DBVTG4 makes it suitable for a wide range of applications, including:

  • Smartphones, Tablets, and other Portable Electronics
  • Power Management in Servers and Telecom Equipment
  • Battery-Powered Devices
  • Industrial and Medical Equipment

Reliability and Protection

Engineered with reliability in mind, the TPS2828DBVTG4 incorporates features such as over-temperature protection and controlled turn-on functionality. These features ensure the protection of both the load switch and the downstream components it controls, contributing to the longevity and robustness of the end application.

With its comprehensive set of features, the TPS2828DBVTG4 from Texas Instruments stands out as an effective solution for power distribution and management in a broad spectrum of electronic systems.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8817 $52.9020
125+ $0.8259 $103.2375
190+ $0.7980 $151.6200
270+ $0.7422 $200.3940
350+ $0.7143 $250.0050
440+ $0.6864 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,690 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess