EN
  • EN
  • DE

TPS3125J12DBVR

Part No TPS3125J12DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.08V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033798-TPS3125J12DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3125J12DBVR CAD Model

Description

Overview of the TPS3125J12DBVR from Texas Instruments

The TPS3125J12DBVR is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It provides a significant level of system protection by asserting a reset signal whenever the VCC supply voltage drops below a predetermined threshold, ensuring proper system reset during power up, power down, and brown-out conditions.

Key Features

  • Power-On Reset Generator: The device has an automatic reset generation on power-up, which helps in ensuring that the system starts in a known state.
  • Programmable Reset Delay: It includes an external capacitor that allows the user to set the reset time delay according to the system requirements.
  • Precision Voltage Monitor: The TPS3125J12DBVR comes with a fixed-sense threshold voltage of 1.2V, which provides a precise monitoring solution for the supply voltage.
  • Low Supply Current: With a typical supply current of only 9µA, the device is suitable for power-sensitive applications.
  • Manual Reset: A manual reset input is provided, enabling the system to be reset by external events or user intervention.
  • Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it versatile for various industrial applications.

Applications

The TPS3125J12DBVR is ideal for a wide range of applications, including:

  • Microprocessor, Microcontroller, or DSP systems
  • Portable/Battery-Powered Equipment
  • Industrial and Automotive Systems
  • Networking and Telecom Equipment
  • Data Storage Systems

Package and Quality

Encased in a compact SOT-23-5 package, the TPS3125J12DBVR is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is manufactured with the industry's best practices, providing reliable operation across its intended applications.

With its combination of features, the TPS3125J12DBVR supervisory circuit is an essential component for any system requiring precise voltage monitoring and reliable reset functions to protect against power supply anomalies.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1191 $50.8584
58+ $1.7387 $100.8446
90+ $1.6844 $151.5960
123+ $1.6300 $200.4900
159+ $1.5757 $250.5363
213+ $1.4127 $300.9051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess