EN
  • EN
  • DE

BZX79-B10

Part No BZX79-B10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157861-BZX79-B10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX79-B10 CAD Model

Description

Product Overview: BZX79-B10 Zener Diode

The BZX79-B10 is a small-signal Zener diode produced by NXP Semiconductors, a leader in the development of discrete semiconductor components. This Zener diode is specifically designed to provide a reliable voltage reference with a nominal Zener voltage of 10 volts. It is a popular choice for voltage regulation and protection applications in a variety of electronic circuits.

Key Features

  • Zener Voltage (V<sub>Z): The BZX79-B10 has a precise Zener voltage of 10V, making it suitable for applications requiring accurate voltage regulation.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can withstand moderate levels of power while maintaining stability and reliability.
  • Tolerance: The Zener voltage tolerance is specified for this product, ensuring consistent performance across devices.
  • Package: Packaged in a compact DO-35 glass body, the BZX79-B10 is designed for through-hole mounting, which makes it easy to integrate into a wide range of electronic circuits.
  • Operating Temperature Range: It operates effectively over a wide temperature range, making it versatile for different environmental conditions.

Applications

The BZX79-B10 Zener diode is commonly used in applications such as:

  • Voltage regulation circuits
  • Power supply protection
  • Surge suppression
  • Waveform shaping
  • Reference elements in precision circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX79-B10 is no exception. This Zener diode is manufactured with high standards, ensuring that it meets the stringent requirements of industrial and consumer applications. Users can expect a consistent and reliable performance from each diode, backed by NXP's reputation in the semiconductor industry.

Environmental Compliance

The BZX79-B10 is compliant with RoHS directives, indicating that it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only ensures safety but also aligns with global efforts to reduce the environmental impact of electronic components.

Overall, the BZX79-B10 from NXP is a robust and reliable component that offers precise voltage regulation capabilities for a wide array of electronic applications.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3,600+ $0.0139 $50.0400
8,700+ $0.0115 $100.0500
13,515+ $0.0111 $150.0165
18,695+ $0.0107 $200.0365
24,040+ $0.0104 $250.0160
32,260+ $0.0093 $300.0180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess