EN
  • EN
  • DE

TPS3780ADBVR

Part No TPS3780ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6  /  Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS3780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS3780ADBVR-ND,296-51920-2,296-51920-1,296-51920-6
Standard Package 3,000
Win Source Part Number 1100902-TPS3780ADBVR
Ultra Librarian 3D Model Ultra Librarian TPS3780ADBVR CAD Model

Description

TPS3780ADBVR Texas Instruments

The TPS3780ADBVR is a highly reliable, dual-channel voltage detector manufactured by Texas Instruments. It is designed to monitor over-voltage and under-voltage conditions, ensuring that your electronic devices operate within their safe voltage thresholds. This product is an essential component for systems that require a high degree of precision and operational stability.

Key Features

  • Voltage Monitoring: With two independent voltage monitor channels, the TPS3780ADBVR can simultaneously track multiple voltage rails, providing versatile applications in system monitoring.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their specific needs, thanks to the externally adjustable threshold settings.
  • Low Quiescent Current: This device is optimized for power-sensitive applications, featuring a low quiescent current that minimizes power consumption when the system is in idle mode.
  • High Accuracy: The TPS3780ADBVR boasts a high threshold accuracy, ensuring reliable monitoring and protection for sensitive electronic components.
  • Wide Operating Range: It operates over a broad voltage range, making it suitable for a variety of applications, from consumer electronics to industrial systems.
  • Push-Pull Output: The push-pull output configuration allows for a direct interface with microcontrollers and other digital systems, eliminating the need for external pull-up resistors.

Applications

The TPS3780ADBVR is ideal for a range of applications, including but not limited to:

  • Power supply monitoring
  • Portable and battery-powered equipment
  • Microcontroller reset circuits
  • System power-on reset
  • Processor and FPGA power supply monitoring

Product Specifications

The device is offered in a compact SOT-23-6 package, making it suitable for space-constrained applications. It requires minimal external components, which simplifies the design and reduces the overall solution size. The TPS3780ADBVR operates in a temperature range from -40°C to +125°C, accommodating a wide range of environmental conditions.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4198 $50.8158
51+ $1.9855 $101.2605
78+ $1.9234 $150.0252
108+ $1.8614 $201.0312
139+ $1.7994 $250.1166
186+ $1.6132 $300.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,049 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess