EN
  • EN
  • DE

TPS3801I50DCKR

Part No TPS3801I50DCKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MON SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033831-TPS3801I50DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3801I50DCKR CAD Model

Description

TPS3801I50DCKR Voltage Detector by Texas Instruments

The TPS3801I50DCKR is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring reliable operation and protection against undervoltage conditions. It is an essential component for a wide range of applications, including battery-powered devices, embedded systems, and industrial equipment.

Key Features:

  • Supply Voltage Range: The TPS3801I50DCKR operates over a wide supply voltage range, accommodating various system requirements and ensuring flexibility in design.
  • Accuracy: This voltage detector boasts a high threshold accuracy, which allows for precise voltage monitoring and ensures that the system reacts appropriately to voltage variations.
  • Low Power Consumption: With its low quiescent current, the TPS3801I50DCKR is an excellent choice for battery-powered applications where power efficiency is critical.
  • Reset Time Delay: The device features a programmable time delay, which provides designers with control over the reset signal's timing, thus enhancing system reliability.
  • Push-Pull/Open-Drain Output: It offers both push-pull and open-drain output configurations, giving designers the flexibility to choose the output type that best fits their circuitry.
  • Temperature Range: The TPS3801I50DCKR is designed to operate over an extended temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.

Package and Availability:

The TPS3801I50DCKR comes in a compact, surface-mount SC-70 package, which is ideal for space-constrained applications. Its small footprint allows for integration into a variety of designs without significantly impacting the overall board size.

Applications:

  • Portable and Battery-Powered Devices
  • Microcontroller Systems
  • Industrial Controls
  • Data Storage Systems
  • Medical Equipment

Overall, the TPS3801I50DCKR from Texas Instruments represents a reliable and versatile solution for voltage monitoring and system reset functionality. Its precision, low power consumption, and flexible features make it an ideal choice for ensuring the stability and safety of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4166 $50.7486
51+ $1.9828 $101.1228
79+ $1.9209 $151.7511
108+ $1.8589 $200.7612
140+ $1.7970 $251.5800
187+ $1.6111 $301.2757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess