EN
  • EN
  • DE

TPS3808G12QDBVRQ1

Part No TPS3808G12QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PROG-DELAY SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.12V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111703-TPS3808G12QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G12QDBVRQ1 CAD Model

Description

The TPS3808G12QDBVRQ1 from Texas Instruments is a high-precision programmable-delay supervisory circuit designed to monitor voltage supply levels and system integrity in automotive and industrial applications. This device is an essential component for ensuring the reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices by providing a reset signal during power-up, power-down, or brown-out conditions.

With a very low quiescent current of 2.5 µA, the TPS3808G12QDBVRQ1 is optimized for battery-powered and always-on applications where power efficiency is critical. The device supports a wide supply voltage range from 1.7V to 6.5V, making it versatile for various electronic systems.

The supervisory circuit boasts a programmable time delay, which can be set using an external capacitor. This feature allows designers to customize the reset delay time to meet specific system requirements, enhancing the flexibility of the device's application.

Key features of the TPS3808G12QDBVRQ1 include:

  • Manual reset input for triggering system resets as needed.
  • Watchdog timer for system reliability and fault detection.
  • Reset output available in active-low push-pull or open-drain configurations.
  • Temperature range of -40°C to 125°C suitable for harsh environments.
  • Small 6-pin SOT-23 (DBV) package for space-constrained applications.

This device is designed to meet the rigorous standards of the automotive industry and is qualified for automotive applications as denoted by the Q1 suffix in its part number. It ensures that systems are protected from unexpected power failures, thereby increasing the safety and reliability of automotive electronics.

Whether you're designing an engine control unit, a power management system, or a safety mechanism, the TPS3808G12QDBVRQ1 offers the precision and reliability needed for critical monitoring and control functions.

For detailed specifications, application circuits, and additional information, visit the Texas Instruments official website or consult the TPS3808G12QDBVRQ1 datasheet.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4906 $52.1710
85+ $1.2231 $103.9635
130+ $1.1849 $154.0370
175+ $1.1467 $200.6725
230+ $1.1084 $254.9320
305+ $0.9938 $303.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,511 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess