EN
  • EN
  • DE

TPS3808G25DBVT

Part No TPS3808G25DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 2.5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.33V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033853-TPS3808G25DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3808G25DBVT CAD Model

Description

Product Overview: TPS3808G25DBVT from Texas Instruments

The TPS3808G25DBVT is a high-precision programmable delay supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This microprocessor supervisory circuit provides a system with an essential level of monitoring, ensuring reliable operation and system stability. Its primary function is to monitor the system voltage and assert a reset signal to the processor when necessary, thereby preventing system failure due to power issues.

This supervisory IC operates over a wide voltage range and features a programmable delay time, allowing designers to tailor the reset assertion to specific system requirements. The TPS3808G25DBVT comes in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications. The device's small footprint makes it an excellent choice for portable electronics, industrial controls, and other sophisticated electronic systems that require robust power management.

Key Features:

  • Adjustable Monitoring Voltage Threshold: The device features a precision programmable voltage threshold that can be set to monitor voltages specific to the application requirements.
  • Programmable Delay: The reset delay time is programmable via an external capacitor, which provides design flexibility and the ability to fine-tune the system's response to power supply variations.
  • Manual Reset Input: A manual reset input is provided, giving the user the ability to initiate a system reset independently of the automatic monitoring function.
  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Low Power Consumption: This IC is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Temperature Range: The TPS3808G25DBVT is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications:

The TPS3808G25DBVT is versatile and can be used in a broad range of applications, including:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Embedded systems
  • Networking equipment
  • Medical devices

With its precision monitoring capabilities and programmable features, the TPS3808G25DBVT from Texas Instruments is a vital component for any system requiring reliable voltage supervision to protect against power-related issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3826 $50.0346
52+ $1.9550 $101.6600
80+ $1.8939 $151.5120
110+ $1.8328 $201.6080
142+ $1.7717 $251.5814
189+ $1.5884 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,540 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess