EN
  • EN
  • DE

TPS3809I50QDBVRQ1

Part No TPS3809I50QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033861-TPS3809I50QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809I50QDBVRQ1 CAD Model

Description

Product Overview: TPS3809I50QDBVRQ1 from Texas Instruments

The TPS3809I50QDBVRQ1 is a high-precision voltage supervisor designed to ensure reliable operation of microprocessors and other digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is engineered to monitor the supply voltage of digital systems, providing a reset signal whenever necessary to prevent system failure due to power issues.

This voltage supervisor is characterized by its low power consumption and small form factor, making it an ideal choice for space-constrained applications. It is commonly used in automotive, industrial, and portable electronics where maintaining the correct operation voltage is crucial for system integrity and performance.

Key Features

  • Voltage Threshold: The TPS3809I50QDBVRQ1 has a preset threshold voltage of 5V, ensuring a precise monitoring for systems that operate at this voltage level.
  • Low Power Consumption: With its ultra-low quiescent current, this device is optimized for battery-powered and energy-efficient applications.
  • Manual Reset: The inclusion of a manual reset input allows for an external signal to trigger a system reset, providing additional control to the user.
  • Reset Time Delay: It features a programmable time delay for the reset signal, allowing designers to customize the reset assertion time to suit specific system requirements.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliable performance in various environments, particularly in automotive applications where temperatures can vary significantly.
  • Package Type: The TPS3809I50QDBVRQ1 comes in a compact SOT-23-3 package, which is suitable for space-constrained PCB designs.

Applications

The TPS3809I50QDBVRQ1 is versatile and can be integrated into a range of applications. It is particularly beneficial in:

  • Automotive systems, where voltage monitoring is critical for safety and reliability.
  • Industrial equipment, which requires robust performance under variable conditions.
  • Portable devices, where power efficiency and size are key considerations.

With its precision voltage monitoring and reset capabilities, the TPS3809I50QDBVRQ1 from Texas Instruments is an essential component for maintaining the health and functionality of digital systems across various demanding applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0176 $50.8800
120+ $0.8350 $100.2000
190+ $0.8089 $153.6910
260+ $0.7828 $203.5280
335+ $0.7567 $253.4945
445+ $0.6784 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess