EN
  • EN
  • DE

TPS3809J25DBVT

Part No TPS3809J25DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 3-PIN SUPPLY VOLTAGE SUPERVISORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.25V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1272406-TPS3809J25DBVT
Manufacturer Homepage www.ti.com
Family Name TPS3809J25
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809J25DBVT CAD Model

Description

The TPS3809J25DBVT is a highly reliable voltage supervisor from Texas Instruments, designed to provide precision monitoring of power supplies. It is an essential component for systems that require a high level of operational stability and accuracy, such as microprocessor, microcontroller, or FPGA-based systems. This device helps to ensure that these systems operate within their specified voltage ranges, thus protecting them from potential damage caused by undervoltage conditions.

The TPS3809J25DBVT offers a fixed-sense threshold voltage of 2.5V, which is monitored with a tight accuracy of 2% over the full temperature range of -40°C to 85°C. This precision enables the device to provide a reliable reset signal to the host system whenever the supply voltage falls below the threshold, ensuring a proper system reset and preventing any malfunction.

Packaged in a compact SOT-23-3 package, the TPS3809J25DBVT is ideal for space-constrained applications. Its low quiescent current of 9 µA (typical) makes it suitable for battery-powered and portable devices, where power efficiency is crucial. The device also features a manual reset input, which allows for a system reset to be triggered externally, providing additional flexibility and control to the system designer.

With a built-in delay time of 20 ms (minimum), the TPS3809J25DBVT can prevent false triggering due to transient undervoltage events, ensuring that the system only resets during genuine undervoltage conditions. This delay can be invaluable in noisy environments where supply voltage may briefly dip without indicating a true power failure.

The TPS3809J25DBVT is part of a larger family of voltage supervisors from Texas Instruments, which come in various threshold voltages and package options, providing designers with flexibility to choose the perfect fit for their specific application requirements.

In summary, the TPS3809J25DBVT is a robust and precise voltage supervisor that offers reliable undervoltage monitoring with minimal power consumption, making it an excellent choice for ensuring the integrity and stability of a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6567 $52.5360
190+ $0.5389 $102.3910
290+ $0.5220 $151.3800
400+ $0.5052 $202.0800
515+ $0.4884 $251.5260
690+ $0.4378 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess