EN
  • EN
  • DE

TPS3813K33MDBVREP

Part No TPS3813K33MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PROC SUPERVISORY CIRC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033871-TPS3813K33MDBVREP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3813K33MDBVREP CAD Model

Description

Product Overview: TPS3813K33MDBVREP from Texas Instruments

The TPS3813K33MDBVREP is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It provides a significant level of protection by ensuring that the system's microprocessor, FPGA, or other digital systems are reset to a known state during power-up, power-down, or brown-out conditions. This particular model is part of Texas Instruments' enhanced product (EP) portfolio, which means it is specifically designed to perform reliably in harsh environments, making it suitable for industrial, automotive, and military applications.

This supervisory circuit operates over a wide range of supply voltages, from 1.1V to 5.5V, and features a fixed-sense threshold voltage of 3.3V, tailored for monitoring 3.3V power supplies. The TPS3813K33MDBVREP has a low threshold voltage hysteresis and precision, which ensures accurate monitoring of the supply voltage. It boasts a low current consumption of typically 9 μA, contributing to the overall power efficiency of the system it is monitoring.

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The TPS3813K33MDBVREP is characterized for operation over the extended temperature range of -40°C to 125°C, making it robust enough to operate in extreme conditions without compromising performance.

Key features of the TPS3813K33MDBVREP include:

  • Manual reset input for system-level reset control.
  • Open-drain RESET output, which remains asserted for 200 ms (minimum) after the monitored voltage has risen above the threshold level to ensure system stability.
  • Watchdog timer functionality for additional system protection.
  • Supply voltage supervision range of 1.1V to 5.5V.
  • High threshold accuracy over temperature.

Overall, the TPS3813K33MDBVREP supervisory circuit is a vital component for systems that require high reliability and precision in voltage monitoring. Its robust design, low power consumption, and additional safety features make it an excellent choice for engineers looking to enhance system integrity in their critical applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7600 $53.8000
12+ $8.8287 $105.9444
18+ $8.5528 $153.9504
25+ $8.2769 $206.9225
32+ $8.0010 $256.0320
42+ $7.1734 $301.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess