EN
  • EN
  • DE

TPS3837J25DBVTG4

Part No TPS3837J25DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description NanoPower Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1044+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712697-TPS3837J25DBVTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3837J25DBVTG4 CAD Model

Description

TPS3837J25DBVTG4 - Voltage Supervisor from Texas Instruments

The TPS3837J25DBVTG4 is a high-precision voltage supervisor designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. Manufactured by Texas Instruments, this device is essential for applications that require reliable operation over a range of voltage conditions.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.5V, which is ideal for supervising 2.5V power supplies and ensuring that the system operates within its voltage specifications.
  • Low Power Consumption: With a typical quiescent current of only 1.5 µA, the TPS3837J25DBVTG4 is an excellent choice for battery-powered and low-power applications.
  • Reset Time Delay: It features a programmable time delay for the reset signal, which can be set by an external capacitor, providing flexibility for system reset timing requirements.
  • Manual Reset Input: The device includes a manual reset input that allows the user to trigger a reset independently of the voltage on the monitored supply.
  • Temperature Range: The TPS3837J25DBVTG4 operates over a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive environments.
  • Package: It is available in a small, 5-pin SOT-23 package, which is space-efficient for compact PCB layouts.

Applications

The TPS3837J25DBVTG4 is versatile and can be used in a variety of applications including:

  • Portable Electronics
  • Microcontrollers and Digital Systems
  • Data Storage Systems
  • Industrial Controls
  • Networking Equipment

With its precise voltage monitoring and low power consumption, the TPS3837J25DBVTG4 is a reliable component for systems that cannot tolerate voltage deviations without compromising performance or data integrity. Texas Instruments' commitment to quality ensures that this voltage supervisor provides the stability and dependability required for critical applications.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess