EN
  • EN
  • DE

TPS40021PWPR

Part No TPS40021PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 100kHz to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 033910-TPS40021PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40021PWPR CAD Model

Description

The TPS40021PWPR from Texas Instruments is a high-performance, low-power, synchronous step-down controller that is ideal for a wide range of power supply applications. This advanced controller offers a flexible and efficient solution for converting higher input voltages to lower output voltages with high efficiency, making it perfect for systems that require a compact power management design.

Key Features

  • Adjustable Output Voltage: The TPS40021PWPR allows users to set the output voltage to their desired level, ensuring compatibility with a variety of devices and applications.
  • High Efficiency: With its synchronous rectification and advanced MOSFET drivers, this controller provides high efficiency, which is critical for reducing heat and improving system reliability.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and enabling its use in multiple applications.
  • Programmable Switching Frequency: Users can program the switching frequency of the controller to optimize performance for specific applications.
  • Integrated Features: The device includes under-voltage lockout, over-current protection, and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The TPS40021PWPR is a versatile controller suitable for a multitude of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Point-of-Load Conversions
  • Industrial Systems
  • Portable Electronics

Package and Availability

Offered in a 14-pin HTSSOP package, the TPS40021PWPR is designed for surface-mount technology (SMT) and is available in tape and reel packaging for automated assembly processes, facilitating mass production and ensuring a reliable supply for large-scale manufacturing.

Conclusion

Overall, the TPS40021PWPR step-down controller from Texas Instruments stands out as a highly efficient, versatile, and reliable solution for modern electronic systems. With its programmable features and comprehensive protection schemes, it represents an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4702 $56.8212
13+ $7.7705 $101.0165
20+ $7.5276 $150.5520
28+ $7.2848 $203.9744
36+ $7.0420 $253.5120
48+ $6.3135 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess