EN
  • EN
  • DE

TPS40060PWP

Part No TPS40060PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 141789-TPS40060PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40060PWP CAD Model

Description

The TPS40060PWP is a versatile and high-performance PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered for non-isolated DC/DC converters, which makes it an ideal choice for a wide range of power management applications.

Featuring a wide input voltage range from 4.5V to 52V, the TPS40060PWP is capable of handling various levels of power supply with ease. This flexibility ensures that it can be used in multiple applications including computing systems, telecommunications, and industrial equipment.

The TPS40060PWP comes packed with a variety of features to enhance its performance and reliability. It includes an adjustable switching frequency that can be set from 100 kHz to 600 kHz, allowing designers to optimize their power supply for efficiency or component size. Additionally, the device offers programmable soft start, which prevents inrush current at startup, thus enhancing system stability.

With its integrated under-voltage lockout (UVLO), the TPS40060PWP ensures that the power supply operates only when the input voltage is within a safe range. This feature protects both the controller and the downstream components from potential damage due to low input voltages.

The TPS40060PWP also boasts an error amplifier and a voltage reference, which are crucial for accurate output voltage regulation. This results in a stable and precise output, which is essential for sensitive electronic equipment. The current mode control provided by the TPS40060PWP offers improved response to load transients and simplifies loop compensation, making it easier to achieve a stable power supply design.

For safety and protection, the TPS40060PWP includes cycle-by-cycle current limiting and thermal shutdown. These features ensure that the device and the system it controls are safeguarded against over-current conditions and excessive heat, respectively.

Available in a 16-pin HTSSOP PowerPAD package, the TPS40060PWP is designed for efficient heat dissipation, which is critical for maintaining performance and longevity in high-power applications. Its compact form factor also makes it suitable for space-constrained applications.

With its robust feature set and reliable performance, the TPS40060PWP from Texas Instruments stands out as a powerful solution for sophisticated power management requirements.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4227 $51.3816
17+ $6.0162 $102.2754
26+ $5.8130 $151.1380
37+ $5.4065 $200.0405
49+ $5.2032 $254.9568
60+ $5.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess