EN
  • EN
  • DE

TPS40061PWPR

Part No TPS40061PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 033919-TPS40061PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40061PWPR CAD Model

Description

The TPS40061PWPR is a versatile and high-performance synchronous buck controller designed by Texas Instruments (TI), aimed at delivering precision voltage regulation in a variety of applications. This advanced power management integrated circuit (IC) is well-suited for computing, networking, and telecommunications equipment where efficient power conversion is crucial.

Key Features

  • Wide Input Voltage Range: The TPS40061PWPR operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with diverse system architectures.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 600 kHz, allowing designers to balance efficiency and component size based on the specific needs of the application.
  • High Efficiency: With its synchronous buck topology, the device achieves high conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Output Voltage Adjustability: The output voltage is adjustable through external resistors, providing design flexibility to cater to different output requirements.
  • Integrated MOSFET Drivers: The TPS40061PWPR includes built-in drivers for high-side and low-side N-channel MOSFETs, facilitating the design and reducing external component count.
  • Protection Features: The device comes with a host of protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring safe operation under various conditions.

Applications

The TPS40061PWPR is ideal for a range of applications where efficient power conversion and tight voltage regulation are necessary. These include:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Industrial Power Systems
  • Point-of-Load (POL) Modules
  • Low-Voltage, High-Density Power Supplies

Package and Availability

The TPS40061PWPR is available in a 16-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. This package is optimized for space-constrained applications while still providing excellent power dissipation characteristics. For pricing, samples, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6210 $50.8310
27+ $3.7916 $102.3732
41+ $3.6731 $150.5971
57+ $3.5546 $202.6122
73+ $3.4361 $250.8353
98+ $3.0807 $301.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,702 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess