EN
  • EN
  • DE

TPS40131RHBR

Part No TPS40131RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 100kHz to 1.2MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033931-TPS40131RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40131RHBR CAD Model

Description

The TPS40131RHBR is a highly-integrated, multi-phase, synchronous buck controller designed by Texas Instruments to cater to a wide range of power management requirements. This advanced controller is specifically engineered for applications that demand efficient power conversion and precise voltage regulation, such as computing systems, telecommunications, and industrial equipment.

Key Features

  • Versatile Input Voltage: The TPS40131RHBR operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system architectures.
  • Adjustable Output Voltage: This controller offers an adjustable output voltage feature, which allows designers to fine-tune the voltage supplied to critical components, ensuring optimal performance and power efficiency.
  • Multi-Phase Operation: With its multi-phase operation capability, the TPS40131RHBR can effectively distribute the power load across multiple phases, reducing stress on individual components and enhancing overall system reliability.
  • Synchronous Buck Topology: Implementing a synchronous buck topology, the device achieves higher efficiency by minimizing the power loss typically associated with diode drop in traditional non-synchronous converters.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers reduces external component count, simplifies the design process, and helps to minimize the footprint of the power supply on the PCB.
  • Programmable Switching Frequency: The TPS40131RHBR features a programmable switching frequency, allowing engineers to optimize the balance between efficiency and component size.

Applications

The TPS40131RHBR is suitable for a variety of applications, including:

  • Server and Enterprise Solutions
  • Networking Equipment
  • Storage Systems
  • Industrial Power Supplies
  • High-Performance Computing

Quality and Reliability

As with all Texas Instruments products, the TPS40131RHBR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device is available in a 32-pin QFN package, providing a compact solution for space-constrained applications.

Environmental Compliance

The TPS40131RHBR complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally responsible choice for power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5434 $55.4340
22+ $4.5485 $100.0670
35+ $4.4063 $154.2205
47+ $4.2642 $200.4174
61+ $4.1220 $251.4420
82+ $3.6956 $303.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess