EN
  • EN
  • DE

TPS40210QDGQRCT

Part No TPS40210QDGQRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 220008-TPS40210QDGQRCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40210QDGQRCT CAD Model

Description

Product Overview: TPS40210QDGQRCT from Texas Instruments

The TPS40210QDGQRCT is a versatile and robust DC-DC controller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance product is ideal for non-isolated power supply applications that require a wide input voltage range. The controller is particularly well-suited for use in industrial, automotive, telecommunications, and consumer electronics applications.

Key Features

  • Wide Input Voltage Range: The TPS40210QDGQRCT operates over a broad input voltage range from 4.5V to 52V, making it flexible for use in various systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.22V to 52V, which provides a high level of adaptability for different circuit requirements.
  • High-Efficiency: The device offers high efficiency, which is essential for reducing power loss and heat generation in sensitive electronic equipment.
  • Frequency Synchronization: It includes frequency synchronization capability, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which enhances system reliability and extends component life.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the downstream components from damage due to excessive current conditions.

Package and Availability

The TPS40210QDGQRCT comes in a compact, surface-mount MSOP-10 package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is crucial for modern, high-density electronic designs.

Applications

Thanks to its wide input voltage range and adjustable output, the TPS40210QDGQRCT is a highly flexible solution that can be used in a variety of applications, including:

  • Industrial and Factory Automation
  • Automotive Power Systems
  • Telecommunications Equipment
  • Power Supplies for FPGAs and Microprocessors
  • Battery-Powered Devices
  • LED Lighting Systems

Conclusion

The TPS40210QDGQRCT by Texas Instruments is a reliable and efficient DC-DC controller that meets the needs of a wide range of applications. Its combination of features, including a wide input voltage range, adjustable output voltage, and robust protection mechanisms, make it a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2211 $51.0853
55+ $1.8225 $100.2375
85+ $1.7655 $150.0675
118+ $1.7086 $201.6148
152+ $1.6516 $251.0432
203+ $1.4808 $300.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,550 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess