EN
  • EN
  • DE

TPS40422RSBR

Part No TPS40422RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40WQFN / Dual-Output or Two-Phase Synchronous Buck Controller with PMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 20V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces PMBus
Control Features Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805088-TPS40422RSBR
Ultra Librarian 3D Model Ultra Librarian TPS40422RSBR CAD Model

Description

TPS40422RSBR Product Image

The TPS40422RSBR is a versatile, high-performance solution from Texas Instruments, designed to manage power requirements with efficiency and precision. This dual output or two-phase synchronous buck controller is an integral component for modern computing and telecommunication power systems where reliability and energy efficiency are paramount.

Key Features:

  • Wide Input Voltage Range: The TPS40422RSBR operates over a broad input voltage range from 4.5V to 20V, making it suitable for a variety of applications including intermediate bus architectures.
  • Flexible Output Configuration: It can be configured for two outputs or a single two-phase output, providing design flexibility. This enables the controller to address different power requirements or to provide a higher power output when used in the two-phase configuration.
  • High Efficiency: With integrated MOSFET drivers and the ability to drive N-channel MOSFETs, the TPS40422RSBR achieves high efficiency in power conversion, which is crucial for reducing heat dissipation and improving system reliability.
  • Precision Reference Voltage: A 0.6V ±1% reference voltage with a junction temperature range of -40°C to 150°C ensures accurate output voltage regulation, which is critical for sensitive electronic components.
  • Programmable Frequency: The switching frequency is programmable from 250kHz to 1.2MHz, allowing designers to optimize the size of the power supply and its response to load transients.
  • Robust Protection Features: The controller includes a variety of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the overall system safety and durability.

Applications:

The TPS40422RSBR is ideal for a wide range of applications, including:

  • Networking equipment
  • Servers and storage systems
  • Telecommunication infrastructure
  • Industrial systems
  • Point of load (POL) solutions

With its advanced control features, the TPS40422RSBR from Texas Instruments is a powerful and adaptable solution for managing power in sophisticated electronic systems. Whether you're designing for efficiency, flexibility, or reliability, this buck controller is engineered to meet the challenges of today's power management requirements.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0732 $52.2444
40+ $2.5216 $100.8640
62+ $2.4428 $151.4536
85+ $2.3640 $200.9400
110+ $2.2852 $251.3720
147+ $2.0488 $301.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess