EN
  • EN
  • DE

LC35W256EM-10W-TE-L

Part No LC35W256EM-10W-TE-L
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994587-LC35W256EM-10W-TE-L
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC35W256EM-10W-TE-L CAD Model

Description

The LC35W256EM-10W-TE-L is a 256Kbit (32K x 8bit) CMOS Static RAM (SRAM) manufactured by SANYO Semiconductor. This SRAM offers a fast access time of 10ns, making it suitable for high-performance applications. The device is designed for low power consumption and high reliability.

Applications

  • High-speed data buffering: Employed in applications where fast data access is crucial, such as data acquisition systems.
  • Cache memory for microprocessors: Used to improve the performance of microprocessor-based systems.
  • Industrial control systems: Provides fast and reliable memory for real-time control applications.
  • Communication equipment: Utilized in networking and telecommunications devices for data storage.
  • Medical instrumentation: Ensures fast and reliable memory storage in medical equipment requiring quick data processing.

Features

  • Fast access time: 10ns access time enables high-speed operation.
  • Low power consumption: Minimizes power requirements, extending battery life in portable applications.
  • Single 5V power supply: Operates with a single 5V power supply for simplified integration.
  • TTL compatible: Compatible with TTL logic levels, simplifying interfacing with other components.
  • 8-bit data bus: Organized as 32K x 8 bits, providing ample storage capacity for various applications.

Benefits

  • Increased system performance: Fast access times enhance the overall performance of the system.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified system design: TTL compatibility simplifies integration with existing systems.
  • Reliable data storage: Static RAM ensures reliable data storage as long as power is supplied.
  • Versatile applications: Suitable for a wide range of high-speed memory storage applications.

Additional Details

The LC35W256EM-10W-TE-L is available in a variety of packages, including SOJ and TSOP. The device features separate data input and output pins, allowing for easy interfacing with microprocessors and other digital circuits. The chip enable (CE), output enable (OE), and write enable (WE) pins provide control over memory access. The datasheet provides detailed information on timing characteristics, power consumption, and operating conditions. The -TE suffix indicates a specific temperature range and package type, while the -L denotes a low-power version. Proper power supply decoupling is essential for stable operation.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0772
KIWI
Lowest to $0.0839
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess