EN
  • EN
  • DE

IBM 2078-AC95 - 800GB 2.5 Inch 12Gbps Flash Drive

Part No IBM 2078-AC95 - 800GB 2.5 Inch 12Gbps Flash Drive
Manufacturer IBM
Catalog Harddrives
Description 800GB 2.5 Inch 12Gbps Flash Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418933-IBM 2078-AC95 - 800GB 2.5 Inch 12Gbps Flash Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2078-AC95 - 800GB 2.5 Inch 12Gbps Flash Drive CAD Model

Description

The IBM 2078-AC95 flash drive combines an expansive 800GB of storage capacity with a swift 12Gbps performance, all within the convenient 2.5-inch form factor. This flash drive is designed to accommodate the needs of high-speed, high-volume data environments, making it an exceptional choice for enterprise data centers and applications with demanding data throughput requirements. The drive's 12Gbps interface ensures ultra-fast data transfer speeds, allowing for quicker access to data and substantially improved system performance. It is particularly well-suited for tasks that involve heavy data loads, such as video editing, large-scale simulations, and extensive database management tasks. Integrated easily with IBM's suite of storage solutions, the 2078-AC95 drive enhances storage arrays with increased speed and efficiency, significantly boosting the performance of existing systems. Its high capacity and fast data access speeds make it an excellent option for organizations aiming to scale their data storage capability while maintaining peak performance levels. Energy efficiency and reduced operational costs are additional benefits, making it a sustainable choice for modern IT infrastructures.

You May Also Be Interested in

IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess