EN
  • EN
  • DE

TPS50601HKH/EM

Part No TPS50601HKH/EM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 20CFP / Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 6.3V
Voltage - Output (Min/Fixed) 0.795V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating 25°C (TA)
Mounting Type Surface Mount
Package / Case 20-CDFF
Supplier Device Package 20-CFP
Base Product Number TPS506
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341696-TPS50601HKH/EM
Ultra Librarian 3D Model Ultra Librarian TPS50601HKH/EM CAD Model

Description

Overview of the TPS50601HKH/EM Military-Grade Low-Dropout Regulator

The TPS50601HKH/EM is a robust, military-grade, low-dropout voltage regulator from Texas Instruments designed to meet the stringent requirements of high-reliability applications. This component is part of TI's Enhanced Product (EP) portfolio, which is tailored to support the rigorous demands of aerospace and defense projects, as well as other mission-critical systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.6V to 6.3V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to 5.5V, allowing for a high degree of flexibility in matching the power requirements of the target application.
  • High Output Current: The TPS50601HKH/EM is capable of delivering up to 6A of continuous output current, ensuring reliable operation even under heavy loads.
  • Stability: It is stable with ceramic output capacitors, which are preferred in space-constrained applications for their small size and reliability.
  • Efficiency: The regulator boasts a low dropout voltage, which enhances its efficiency and reduces power loss in systems where power conservation is critical.
  • Radiation Hardened: Designed to withstand radiation effects, it is suitable for space and satellite applications.
  • Thermal Performance: The TPS50601HKH/EM comes in a thermally enhanced 3.5 mm x 5.5 mm QFN package that aids in heat dissipation.
  • Reliability: It meets or exceeds the requirements of MIL-PRF-38535, ensuring high reliability and performance under extreme conditions.

Applications

The TPS50601HKH/EM is ideal for a wide range of high-reliability applications such as:

  • Space, satellite, and other aerospace systems
  • Defense and military equipment
  • High-reliability industrial applications
  • Medical electronics with critical performance needs

With its combination of versatility, robustness, and power efficiency, the TPS50601HKH/EM from Texas Instruments stands out as a superior choice for system designers who require a dependable power management solution that can perform in the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,644.5000 $1,644.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess