EN
  • EN
  • DE

TPS51100

Part No TPS51100
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-A SINK/SOURCE DDR TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272492-TPS51100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPS51100 CAD Model

Description

Product Overview: TPS51100 - Texas Instruments

The TPS51100 is a high-performance, sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, and low-external component count systems where space is a key consideration. Manufactured by Texas Instruments, this regulator is an essential component for stabilizing the DDR SDRAM memory systems, ensuring reliable operation and extending the life of these memory components.

The TPS51100 provides a tight VTT bus regulation, which is necessary for maintaining a stable operating environment for the memory modules. It achieves this by sourcing or sinking current to maintain the bus signal levels at half of the supply voltage (VDDQ). This feature is crucial for the proper functioning of DDR, DDR2, DDR3, and LPDDR2 memory types, making the TPS51100 a versatile solution for various memory applications.

Designed with a high level of integration, the TPS51100 includes a high-speed operational amplifier to provide fast transient response, which is necessary for maintaining output accuracy during rapid changes in load. The device also supports a low-voltage supply range from 1.1V to 3.6V, allowing for flexible use in different system configurations. This low operational voltage translates into reduced power consumption, making the TPS51100 an energy-efficient choice for modern electronics.

The TPS51100 is offered in a compact, thermally efficient package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, as it still delivers a continuous sink/source current of up to 3A. Furthermore, the device features built-in soft-start and over-temperature protection, enhancing system reliability and safety.

In summary, the TPS51100 from Texas Instruments is a robust, efficient, and compact DDR termination regulator that offers excellent performance for a variety of memory applications. With its ability to support multiple DDR generations and its focus on power efficiency and space-saving design, the TPS51100 stands out as a smart choice for designers looking to optimize their memory power management solutions.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6324 $50.5920
195+ $0.5189 $101.1855
300+ $0.5027 $150.8100
415+ $0.4865 $201.8975
535+ $0.4703 $251.6105
715+ $0.4216 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess