EN
  • EN
  • DE

SN74F21D

Part No SN74F21D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 4-INPUT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 4
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4.3mA
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5.1ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74F21
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254371-SN74F21D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F21D CAD Model

Description

The SN74F21D, crafted by the renowned Texas Instruments, is a high-performance, dual 4-input positive-AND gate integrated circuit. This logic gate is a fundamental component for digital systems requiring precise and reliable logical operations. Designed to operate with a wide range of supply voltages, the SN74F21D is a versatile choice for various applications in electronics.

Key Features:

  • Logic Type: Dual 4-input AND gate, offering the ability to perform logical conjunction operations on multiple input signals.
  • Operating Voltage: The device is functional over a broad range of voltages from 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) systems.
  • High-Speed Performance: The SN74F21D boasts a typical propagation delay time of 4.5 ns, ensuring rapid response to input changes, which is crucial for high-speed computing and processing tasks.
  • Package: Available in a 14-pin SOIC (Small Outline Integrated Circuit) package, the SN74F21D is designed for space-saving and ease of integration into printed circuit boards (PCBs).
  • Power Consumption: With a low power dissipation of 1 mW per gate, it is an energy-efficient choice for power-sensitive designs.
  • Fan-Out: Capable of driving up to 10 LS-TTL loads, providing ample output capability for cascading multiple logic gates or driving other digital components.

Applications:

The SN74F21D is ideal for a wide array of electronic applications, including but not limited to:

  • Computing systems where logical decision-making processes are required.
  • Telecommunication equipment for signal processing and control logic.
  • Industrial control systems where reliable and fast logical operations are necessary.
  • Consumer electronics that require compact and efficient logic gates.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products, and the SN74F21D is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency for critical applications. Whether you're designing a complex digital circuit or simply need a reliable AND gate, the SN74F21D from Texas Instruments is a trustworthy choice.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5752 $51.7680
215+ $0.4719 $101.4585
330+ $0.4572 $150.8760
455+ $0.4424 $201.2920
585+ $0.4277 $250.2045
785+ $0.3835 $301.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess