EN
  • EN
  • DE

TPS51103DRCR

Part No TPS51103DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NOTEBK 1OUT 10VSON / - Controller, Notebook Power System Voltage Regulator IC 1 Output 10-VSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, Notebook Power System
Voltage - Input 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS51103
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-23707-1-ND,296-23707-2,296-23707-1,-TPS51103DRCR-NDR,296-23707-1-NDR,TPS51103DRCRG4-ND,296-23707-6,296-23707-6-NDR,TEXTISTPS51103DRCR,296-23707-2-NDR,-296-23707-1-NDR,-TPS51103DRCRG4-NDR,-TPS51103DRCRG4,2156-TPS51103DRCR,TPS51103DRCRG4
Standard Package 3,000
Win Source Part Number 1317059-TPS51103DRCR
Ultra Librarian 3D Model Ultra Librarian TPS51103DRCR CAD Model

Description

Product Overview: Texas Instruments TPS51103DRCR

The TPS51103DRCR is a high-performance, low-power, single synchronous step-down controller from Texas Instruments, designed to meet the rigorous demands of modern electronic devices. This advanced component is specifically engineered to drive N-Channel MOSFETs in a synchronous buck topology, ensuring efficient power conversion for applications requiring a compact and reliable power solution.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 3 V to 28 V, making it flexible for various applications, from portable electronics to industrial systems.
  • Output Voltage Adjustability: With an adjustable output voltage as low as 0.76 V, the TPS51103DRCR caters to the needs of low-voltage power rails in modern microprocessors and memory modules.
  • High Efficiency: The synchronous buck topology enables high efficiency, reducing heat dissipation and improving system performance.
  • Advanced Control: It features a voltage-mode control with feed-forward which provides fast transient response and good loop stability.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The TPS51103DRCR is ideal for a broad range of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Memory Power Supplies
  • Distributed Power Systems
  • Set-Top Boxes

Package and Availability

The device is offered in a compact 10-pin VSON package, designated by the DRCR suffix, which is designed for space-constrained applications. The small footprint does not compromise on performance, delivering power where it's needed most. For design flexibility, the TPS51103DRCR is compatible with a variety of external components, allowing for customization to meet specific design requirements.

As a testament to Texas Instruments' commitment to quality, the TPS51103DRCR is part of their extensive portfolio of power management solutions, known for reliability and performance. Engineers and designers seeking a versatile, efficient, and robust power controller will find the TPS51103DRCR to be an excellent choice for their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess