EN
  • EN
  • DE

TPS51117RGYR

Part No TPS51117RGYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 033967-TPS51117RGYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS51117RGYR CAD Model

Description

Product Overview: TPS51117RGYR

The TPS51117RGYR is a sophisticated step-down controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to manage synchronous buck power stages in a highly efficient manner, making it an ideal choice for applications requiring a low-voltage, high-current power supply.

Key Features

  • Integrated MOSFET Drivers: The TPS51117RGYR includes high- and low-side MOSFET drivers, which are capable of operating at a high frequency, thus enabling the use of smaller external components and reducing the overall solution size.
  • Voltage Regulation: This controller provides tight voltage regulation accuracy, which is essential for powering sensitive electronic components that require a stable power supply.
  • Adaptive On-Time Control: The device uses an adaptive on-time D-CAP™ mode control which allows for fast transient response, making it suitable for applications that have rapidly changing loads.
  • Power Efficiency: Designed with efficiency in mind, the TPS51117RGYR operates with an optimal balance of switching frequency and efficiency, reducing power loss and heat generation.
  • Protection Features: The controller includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.

Applications

The TPS51117RGYR is versatile and can be used in a variety of applications, including:

  • Notebook and Ultrabook Computers
  • Low-Voltage, High-Density Power Systems
  • Graphics Cards and Gaming Consoles
  • Networking and Telecommunication Equipment
  • Point-of-Load (POL) Solutions

Package and Availability

The device is offered in a 14-pin VQFN (RGY) package, which is designed to minimize the footprint on the PCB and is suitable for space-constrained applications. The part number TPS51117RGYR indicates that it is available in tape and reel packaging for automated assembly processes.

For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2041 $50.0045
600+ $0.1675 $100.5000
925+ $0.1622 $150.0350
1,275+ $0.1570 $200.1750
1,650+ $0.1518 $250.4700
2,205+ $0.1361 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,025 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess