EN
  • EN
  • DE

TPS51117RGYT

Part No TPS51117RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 125206-TPS51117RGYT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51117RGYT CAD Model

Description

Overview of Texas Instruments TPS51117RGYT

The Texas Instruments TPS51117RGYT is a highly efficient, single synchronous buck controller designed for low-voltage, high-density power systems that require a compact and cost-effective solution. This advanced power management integrated circuit (IC) is tailored to meet the rigorous demands of modern computing and consumer electronics, providing stable and reliable power delivery.

Key Features

  • Input Voltage Range: The TPS51117RGYT operates over a wide input voltage range of 3V to 28V, making it versatile for various applications.
  • Output Voltage: It supports an adjustable output voltage that can be set from 0.76V to 5.5V via an external voltage divider, catering to a broad spectrum of low-voltage requirements.
  • High Efficiency: With integrated MOSFET drivers and a 300kHz to 2MHz adjustable switching frequency, the device ensures high efficiency and a reduced component footprint.
  • Power Saving Modes: The TPS51117RGYT includes both Eco-mode™ and Auto-Skip mode for light-load efficiency, reducing power consumption when the system is under low-load conditions or in standby.
  • Protection Features: It comes equipped with an array of protection features including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Package: The device is offered in a 14-pin VQFN (RGY) package, providing a compact solution for space-constrained applications.

Applications

The TPS51117RGYT is ideal for a wide range of applications, including:

  • Notebook and ultrabook computers
  • Netbooks and tablets
  • Graphics cards
  • Servers and networking equipment
  • Point-of-load (POL) power supplies

Conclusion

With its comprehensive feature set, the Texas Instruments TPS51117RGYT stands out as a robust and versatile synchronous buck controller. It is designed to deliver high performance, efficiency, and reliability for systems that require precise and energy-efficient power control. Whether for personal computing devices or industrial applications, the TPS51117RGYT is an excellent choice for designers looking to optimize power management in their next-generation products.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9565 $50.8690
63+ $1.6054 $101.1402
97+ $1.5552 $150.8544
133+ $1.5050 $200.1650
172+ $1.4549 $250.2428
230+ $1.3044 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess