EN
  • EN
  • DE

TPS51218DSCT

Part No TPS51218DSCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 6.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x3)
Win Source Part Number 033987-TPS51218DSCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51218DSCT CAD Model

Description

Introducing the TPS51218DSCT Step-Down Controller from Texas Instruments

The TPS51218DSCT is a highly efficient, single synchronous buck converter from Texas Instruments (TI), designed to provide a cutting-edge solution for power management in compact electronic devices. This advanced controller is tailored for systems that require a low-voltage, high-current output, making it an ideal choice for powering the latest generation of CPUs, GPUs, and other ASICs that demand precise voltage regulation and fast transient response.

Key Features:

  • Output Voltage Range: The TPS51218DSCT offers an adjustable output voltage range from 0.6V to 3.3V, which allows for a wide variety of applications and compatibility with different system requirements.
  • High Efficiency: With its integrated MOSFET drivers and support for high-switching frequencies, this controller operates with high efficiency, reducing power loss and improving thermal performance in your system.
  • Power Saving Modes: The device includes both automatic and selectable power-saving modes, which help to minimize standby power consumption and extend battery life in portable devices.
  • Fast Transient Response: The TPS51218DSCT is engineered to provide a swift transient response, ensuring stable operation even under rapidly changing load conditions.
  • Protection Features: Built-in overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown protect your system from potential damage due to abnormal operating conditions.
  • Small Footprint: Packaged in a compact 10-pin SON, the TPS51218DSCT is optimized for space-constrained applications without compromising on performance.

Applications:

The versatility of the TPS51218DSCT makes it suitable for a broad range of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Servers and Networking Equipment
  • Point-of-Load Conversions

With its combination of efficiency, power-saving features, and robust protection mechanisms, the TPS51218DSCT from Texas Instruments stands out as a top choice for designers looking to optimize their power management strategy. Whether you are developing a new mobile device or upgrading the power system of a high-performance server, the TPS51218DSCT provides the reliability and performance you need to power the heart of your technology.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8128 $52.8320
150+ $0.6670 $100.0500
235+ $0.6461 $151.8335
320+ $0.6253 $200.0960
415+ $0.6044 $250.8260
555+ $0.5419 $300.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess