EN
  • EN
  • DE

TPS51313DRCR

Part No TPS51313DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.3V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -10°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 043300-TPS51313DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51313DRCR CAD Model

Description

Product Overview: TPS51313DRCR by Texas Instruments

The TPS51313DRCR is a high-performance, synchronous step-down converter integrated circuit (IC) from Texas Instruments (TI), designed to meet the rigorous power requirements of modern microprocessors, ASICs, and FPGAs. This advanced power solution is a testament to TI's commitment to providing efficient and reliable power management components for a wide range of electronic applications.

Key Features

  • Input Voltage Range: The TPS51313DRCR operates with an input voltage range of 3 V to 28 V, making it versatile for various system power rails.
  • Output Voltage: It provides an adjustable output voltage from 0.6 V to 5.5 V, allowing precise voltage regulation for sensitive electronic components.
  • High Efficiency: With integrated MOSFETs, the device achieves high-efficiency power conversion, which minimizes power loss and heat generation.
  • Current Capability: The IC can deliver up to 6 A of continuous output current, suitable for high-performance applications.
  • Switching Frequency: The TPS51313DRCR features a programmable switching frequency ranging from 300 kHz to 1 MHz, providing flexibility in optimizing the performance and size of the external components.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection ensure safe operation under abnormal conditions.
  • Power Good (PG) Output: The Power Good signal provides a system-ready status to other components once the output voltage is stable and within the regulation threshold.
  • Small Footprint: Housed in a compact 10-pin VSON package, the TPS51313DRCR saves valuable board space in dense electronic systems.

Applications

The TPS51313DRCR is ideal for a wide array of applications, particularly where high efficiency and compact design are crucial. It is commonly used in:

  • Notebook and Ultrabook computers
  • Netbooks and tablets
  • Networking and telecommunication equipment
  • Servers and data storage systems
  • Graphics cards and gaming consoles

With its robust feature set and Texas Instruments' renowned reliability, the TPS51313DRCR is a preferred choice for designers looking to optimize their power supply solutions for high-performance electronics. Its ease of use, combined with advanced protection features, ensures that the TPS51313DRCR can meet the needs of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0124 $56.0992
18+ $5.7538 $103.5684
27+ $5.5740 $150.4980
38+ $5.3942 $204.9796
48+ $5.2144 $250.2912
65+ $4.6749 $303.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess