EN
  • EN
  • DE

TPS51363RVER

Part No TPS51363RVER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG SYNC 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Maximum Output Voltage 2V
Output Current 10A, 8A
Frequency - Switching 400kHz, 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -10°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 034003-TPS51363RVER
Family Name TPS51363
Introduction Date February 27, 2013
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51363RVER CAD Model

Description

The TPS51363RVER is a high-performance, synchronous step-down converter from Texas Instruments, designed to meet the demanding power requirements of modern electronic devices. This voltage regulator is capable of delivering a continuous 10 A output current over a wide input voltage range from 4.5 V to 18 V, making it an ideal solution for various applications such as computing, networking, and consumer electronics.

Key Features

  • High Efficiency: Integrated low RDS(on) power MOSFETs ensure high efficiency and reduce thermal stress, providing reliable performance even under high load conditions.
  • Wide Input Voltage Range: With an operational range of 4.5 V to 18 V, the TPS51363RVER can accommodate a variety of power sources, including multi-cell batteries and regulated 12V rails.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6 V to 5.5 V to suit the needs of the target application, offering great flexibility in design.
  • Advanced Control: The device employs D-CAP2™ mode control for fast transient response, which is crucial for maintaining voltage stability in dynamic load conditions.
  • Protection Features: This voltage regulator includes a suite of protective features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing the safety and durability of the end application.
  • Compact Package: The TPS51363RVER comes in a small 3.5 mm × 3.5 mm VQFN package, which is highly suitable for space-constrained applications.

Applications

The TPS51363RVER's robust feature set and wide input voltage range make it an excellent choice for powering complex digital loads such as CPUs, GPUs, ASICs, and FPGAs. Its efficiency and fast transient response also make it suitable for use in servers, storage systems, and other high-performance computing applications.

Ordering Information

The TPS51363RVER is available for order through Texas Instruments' official channels and authorized distributors. For detailed specifications, application notes, and design resources, please refer to the official Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4717 $56.8302
13+ $7.7717 $101.0321
20+ $7.5288 $150.5760
28+ $7.2859 $204.0052
36+ $7.0431 $253.5516
48+ $6.3145 $303.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess