EN
  • EN
  • DE

SNJ54HC02FK

Part No SNJ54HC02FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC02 QUADRUPLE 2-INPUT POSITIV / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC02
Standard Package 11 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336232-SNJ54HC02FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC02FK CAD Model

Description

SNJ54HC02FK: A Robust Quad 2-Input NOR Gate from Texas Instruments

The SNJ54HC02FK is a high-performance, military-grade integrated circuit produced by the renowned manufacturer, Texas Instruments. This device is part of the 54HC series, which is well-known for its high-speed CMOS logic family. The SNJ54HC02FK is specifically designed to operate with a 2-V to 6-V VCC supply voltage, making it exceptionally versatile for various applications.

This integrated circuit features a quad 2-input NOR gate configuration, which means it contains four independent NOR gates in a single package. Each gate has two inputs, and the output is the logical NOR of the inputs. The NOR gate is a fundamental logic gate that outputs true or high only when all its inputs are false or low, making it an essential component in digital circuits.

The SNJ54HC02FK is housed in a durable ceramic flat package (FK suffix), which ensures its reliability and robustness in harsh environments. This packaging is particularly suited for military and aerospace applications where temperature extremes, vibration, and other challenging conditions are common. The device is also characterized for operation from -55°C to 125°C, highlighting its ability to perform in extreme temperature ranges.

As with other Texas Instruments products, the SNJ54HC02FK is designed with advanced processing techniques to achieve high noise immunity and low power consumption. These features make it an ideal choice for use in energy-sensitive applications where maintaining power efficiency is crucial.

Applications for the SNJ54HC02FK are diverse and include the following:

  • Logic function implementation
  • Military and aerospace systems
  • Communication infrastructure
  • Control systems
  • Signal processing

Overall, the SNJ54HC02FK from Texas Instruments is a reliable and efficient solution for designers who require a high-quality NOR gate logic in demanding conditions. Its combination of performance, durability, and low power consumption makes it a top choice for critical applications where failure is not an option.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3779 $84.7558
3+ $34.7717 $104.3151
5+ $33.6850 $168.4250
7+ $32.5984 $228.1888
8+ $31.5118 $252.0944
11+ $28.2520 $310.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess