EN
  • EN
  • DE

WL2003E25G-5/TR

Part No WL2003E25G-5/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402396-WL2003E25G-5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL2003E25G-5/TR CAD Model

Description

The WL2003E25G-5/TR is a highly integrated single-chip front-end module designed for 2.4GHz ISM band applications. Manufactured by Willsemi, this module incorporates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact package. It's optimized for applications requiring efficient and reliable wireless connectivity.

Applications:

  • Wireless LAN (WLAN) devices: Including Wi-Fi routers, access points, and client devices operating in the 2.4 GHz band.
  • Bluetooth devices: Such as Bluetooth speakers, headsets, and other Bluetooth-enabled accessories.
  • Internet of Things (IoT) devices: For smart home devices, sensors, and other connected devices that require wireless communication.
  • Wireless audio and video transmission systems: Used in wireless microphones, wireless headphones, and other audio/video streaming applications.
  • Remote control systems: Found in remote controls for TVs, DVD players, and other electronic devices.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces external component count and simplifies circuit design.
  • 2.4 GHz ISM Band Operation: Complies with the industry-standard frequency band for wireless communication.
  • High Output Power: Provides sufficient signal strength for reliable communication over a reasonable distance.
  • Low Noise Figure: Enhances receiver sensitivity and improves signal-to-noise ratio.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Simplified Design: The integrated module reduces the complexity of the RF front-end design, saving time and resources.
  • Improved Performance: The optimized design ensures high performance in terms of output power, receiver sensitivity, and signal quality.
  • Reduced Bill of Materials (BOM) Cost: Integration minimizes the need for external components, lowering overall system cost.
  • Enhanced Reliability: The robust design and manufacturing processes ensure high reliability and long-term performance.
  • Compact Size: The small form factor allows for integration into space-constrained devices.

Technical Specifications (Typical):

  • Frequency Range: 2.4 GHz ISM Band
  • Output Power: Typically around 15-20 dBm (consult datasheet for exact value)
  • LNA Gain: Typically around 10-15 dB (consult datasheet for exact value)
  • Noise Figure: Typically around 2-3 dB (consult datasheet for exact value)
  • Supply Voltage: Typically 3.3 V
  • Operating Temperature Range: -40°C to +85°C (consult datasheet for exact value)
  • Package: QFN (Quad Flat No-leads)

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess