EN
  • EN
  • DE

TPS51363RVET

Part No TPS51363RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 22-V Input, 8-A or 10-A Converter With Integrated FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 22V
Output Voltage 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Output Voltage MAX 2V
Output Current 10A, 8A
Frequency - Switching 400kHz, 800kHz
Synchronous Rectifier Yes
Operating Temperature Range -10°C ~ 85°C (TA)
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 1272519-TPS51363RVET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51363
Introduction Date February 27, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51363RVET CAD Model

Description

Overview of Texas Instruments TPS51363RVET

The TPS51363RVET from Texas Instruments is a highly efficient, synchronous buck converter that is designed to deliver exceptional performance for a wide range of applications. This versatile power solution is capable of providing a continuous output current up to 10A, with an input voltage range of 4.5V to 18V, making it an ideal choice for powering complex electronics that require a stable and reliable power supply.

Key Features

  • High Efficiency: The TPS51363RVET utilizes an advanced control mechanism that enables it to achieve high efficiency across a wide load range. This efficiency minimizes power loss and heat generation, thereby improving the overall system reliability and performance.
  • Adjustable Output Voltage: The output voltage of this buck converter is adjustable, allowing designers to fine-tune the voltage to meet the specific requirements of their application, ranging from 0.6V to 5.5V.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the TPS51363RVET simplifies the design and reduces the external component count, which can lead to a more compact and cost-effective power supply design.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of both the converter and the end application.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which can be critical in applications sensitive to noise and requiring precise frequency control.

Applications

The TPS51363RVET is suitable for a variety of applications, including but not limited to:

  • Networking and Telecommunication Equipment
  • Computing and Servers
  • Consumer Electronics
  • Industrial Systems

Package and Availability

Encased in a 16-pin VQFN (RVE) package, the TPS51363RVET is designed for space-constrained applications. The compact footprint allows for efficient use of PCB real estate, making it a preferred choice for modern electronic designs. Texas Instruments provides comprehensive technical support and documentation, ensuring ease of integration and a smooth design-in process for engineers.

For detailed specifications, application notes, and evaluation modules, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1152 $56.9216
18+ $5.8381 $105.0858
27+ $5.6557 $152.7039
37+ $5.4732 $202.5084
48+ $5.2908 $253.9584
64+ $4.7435 $303.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess