EN
  • EN
  • DE

TPS51397ARJER

Part No TPS51397ARJER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V TO 24-V INPUT, 10-A, SYNCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 20-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series D-CAP3™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN-HR (3x3)
Family Name TPS51397
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS51397ARJERDKR, 296-TPS51397ARJERCT, 296-TPS51397ARJERTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900775-TPS51397ARJER
Ultra Librarian 3D Model Ultra Librarian TPS51397ARJER CAD Model

Description

Overview of Texas Instruments TPS51397ARJER

The TPS51397ARJER is a high-performance, synchronous buck controller from Texas Instruments (TI), designed to provide efficient power management for computing and telecommunication applications. This advanced controller is specifically engineered to convert a higher input voltage into a lower output voltage with exceptional accuracy, fast transient response, and robust operation.

Key Features

  • Input Voltage Range: The TPS51397ARJER operates over a wide input voltage range, making it versatile for various system configurations.
  • Output Voltage: It offers a programmable output voltage that allows designers to tailor the power supply to the specific needs of their application.
  • Efficiency: With its synchronous buck topology, the device achieves high efficiency, which is crucial for reducing heat and improving system reliability.
  • D-CAP™ Mode: The controller features TI's proprietary D-CAP™ mode for fast transient response, which ensures stable operation even during sudden changes in load.
  • Protection Features: The TPS51397ARJER includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The TPS51397ARJER is ideal for a range of applications, including:

  • Server and Enterprise Solutions
  • Networking Equipment
  • Storage Systems
  • Telecommunication Infrastructure

Package and Availability

Encased in a compact QFN package, the TPS51397ARJER is designed for space-constrained applications while providing robust power management. The product is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

Support and Resources

Developers can take advantage of a wealth of support and resources provided by TI, including detailed datasheets, reference designs, and technical support forums. These resources aid in simplifying the design process and accelerating time-to-market for products incorporating the TPS51397ARJER.

With its combination of performance, efficiency, and support, the TPS51397ARJER from Texas Instruments stands out as a superior choice for designers looking to optimize their power supply solutions in demanding applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0139 $50.6950
125+ $0.8319 $103.9875
190+ $0.8059 $153.1210
260+ $0.7799 $202.7740
335+ $0.7539 $252.5565
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess