EN
  • EN
  • DE

TPS51461RGERG4

Part No TPS51461RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series D-CAP+
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 3.3V
Voltage - Input (Max) 5V
Voltage - Output (Min/Fixed) 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Current - Output 6A
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 24-VFQFN Exposed Pad
Manufacturer Device Package 24-VQFN (4x4)
Win Source Part Number 220017-TPS51461RGERG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51461RGERG4 CAD Model

Description

Product Overview: TPS51461RGERG4

The TPS51461RGERG4 is a highly efficient, synchronous step-down converter from Texas Instruments, designed for use in various applications requiring a compact, high-performance power solution. This integrated circuit (IC) is part of the TPS51461 series and is tailored to meet the demands of space-constrained and power-sensitive systems. The TPS51461RGERG4 operates over a wide input voltage range and provides a fixed output voltage with excellent load and line regulation.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 4.5V to 18V, making it versatile for a variety of applications.
  • Output Voltage: It delivers a fixed output voltage that is well-regulated to maintain stability across various load conditions.
  • High Efficiency: With synchronous rectification and an advanced MOSFET design, the TPS51461RGERG4 achieves high efficiency, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize performance based on specific application requirements.
  • Thermal Management: The device includes thermal shutdown and overcurrent protection features to safeguard against overheating and overloading conditions.
  • Package: The IC comes in a compact, 24-pin VQFN (RGE) package, which is suitable for space-constrained applications.

Applications

The TPS51461RGERG4 is ideal for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Tablets and Portable Electronics
  • Networking and Telecommunication Equipment
  • Point-of-Load Conversions
  • Storage Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS51461RGERG4 is built to meet high standards, ensuring long-term performance and stability in your products. Whether you're developing consumer electronics or industrial systems, this efficient power converter from TI will help you achieve a compact, reliable, and energy-efficient design.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets for the TPS51461RGERG4.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6059 $50.6649
27+ $3.7792 $102.0384
41+ $3.6611 $150.1051
57+ $3.5430 $201.9510
73+ $3.4249 $250.0177
98+ $3.0706 $300.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess