EN
  • EN
  • DE

TPS51462RGERG4

Part No TPS51462RGERG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707838-TPS51462RGERG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51462RGERG4 CAD Model

Description

Product Overview: TPS51462RGERG4

The TPS51462RGERG4 is a high-performance, synchronous buck converter integrated circuit (IC) from Texas Instruments (TI), designed to deliver efficient power management and conversion for various applications. This versatile power solution is ideal for compact and energy-sensitive systems due to its small footprint and advanced features.

Key Features

  • Efficient Power Conversion: The TPS51462RGERG4 offers a wide input voltage range, suitable for handling various power sources, ensuring reliable operation across different conditions.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility in design and compatibility with a range of devices.
  • Integrated MOSFETs: With high- and low-side MOSFETs integrated into the IC, the TPS51462RGERG4 reduces external component count, which can lead to cost savings and a more compact overall design.
  • Power Save Mode: To enhance efficiency, particularly at light load conditions, the IC includes a power save mode that minimizes power consumption and extends battery life in portable applications.
  • Thermal Protection: The device features built-in thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • Programmable Soft Start: This function enables controlled ramp-up of the output voltage, which can prevent inrush current and system stress during startup.

Applications

The TPS51462RGERG4 is suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Networking and Telecommunication Equipment
  • Portable and Battery-Powered Devices
  • Point-of-Load Power Supplies

Package and Availability

The TPS51462RGERG4 is offered in a compact 24-pin VQFN (RGE) package, designed for space-constrained applications. It is also characterized for operation over the industrial temperature range, ensuring reliable performance in a variety of environments. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

With its combination of efficiency, flexibility, and protective features, the TPS51462RGERG4 stands out as a robust power management solution for designers looking to optimize their power systems for performance and cost.

You May Also Be Interested in

AVX Corporation
CAP TANT 2.2UF 10% 25V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 22UF 20% 16V 2312
Need more? Email Us
AVX Corporation
CAP TANT 330UF 10% 4V 2917
Lowest to $1.2875
AVX Corporation
CAP TANT 470UF 20% 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT 220UF 10% 4V 2917
Need more? Email Us
AVX Corporation
CAP TANT 330UF 20% 10V 2917
Lowest to $1.6153
AVX Corporation
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
Texas Instruments
Lowest to $0.5471

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0275 $60.1375
11+ $9.8688 $108.5568
16+ $9.5604 $152.9664
22+ $9.2520 $203.5440
28+ $8.9436 $250.4208
38+ $8.0184 $304.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,672 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess