The TPS51601ADRBT, designed and manufactured by Texas Instruments, is a state-of-the-art driver IC specifically engineered for memory power supplies. This device is an integral component in the power management domain, offering precise control and enhanced efficiency for DDR memory systems.
Key Features
- Active Termination: This product provides active termination for DDR SDRAM, DDR2, DDR3, DDR3L, and DDR4, ensuring signal integrity and reducing electromagnetic interference.
- Adaptive On-Time (AOT) Control: The TPS51601ADRBT employs AOT control which allows for fast transient response and supports a wide range of output capacitances.
- High Accuracy: The device boasts a high accuracy of ±10mV on VTT and VTTREF with the capability to sink and source current effectively.
- Power Efficiency: It is designed to operate efficiently with a quiescent current of 3mA typical in active mode, reducing power consumption.
Applications
The TPS51601ADRBT is versatile and can be used in a variety of applications, including:
- Notebook and Desktop Computers
- Graphics Cards
- Memory Modules and Motherboards
- Server and Networking Equipment
Product Specifications
Parameter
Value
Package
SON-8 (DRB)
Output Voltage
0.5V to VDDQ/2
Operating Temperature
-40°C to +85°C
Input Voltage
3V to 28V
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The TPS51601ADRBT is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry standards for performance and longevity.