The TPS51916RUKR is a highly integrated DDR power solution from Texas Instruments designed to provide all the necessary power management functionalities for DDR2, DDR3, DDR3L, and DDR4 memory systems. It is a comprehensive solution that simplifies design and increases system reliability for memory applications in computing, servers, and telecommunications equipment.
Key Features
- Integrated Solution: The TPS51916RUKR integrates a synchronous buck controller (VDDQ), a 1-A sink/source tracking linear regulator (VTT), and a VTTREF buffer. This integration reduces component count and board space, leading to a more compact and efficient design.
- Versatility: It supports a wide range of DDR memory, making it a versatile choice for various applications. The device is also compatible with multiple power-saving modes, helping to reduce overall power consumption.
- High Performance: With its high-efficiency buck controller and low-dropout linear regulator, the TPS51916RUKR ensures stable and reliable power delivery to the memory system, enhancing system performance.
- Programmable Features: The device offers programmable features such as slew rate control for system optimization, allowing designers to fine-tune performance according to specific application requirements.
Applications
- Notebook and Desktop Computers
- Server Systems
- Networking and Telecommunications Equipment
- Graphics Cards
- Embedded Computing Systems
Technical Specifications
- Input Voltage Range: 3 V to 28 V
- Output Voltage Range (VDDQ): 0.5 V to 1.5 V
- Output Current (VDDQ): Up to 6 A
- Output Voltage Range (VTT): 0.75 V to 0.75 V (VTT is half of VDDQ)
- Output Current (VTT): Up to 1 A sink/source
- Adjustable Slew Rate for Output Voltage Transition
- Thermal Shutdown Protection
- Package: 20-pin WQFN (RUK)
With its robust design and advanced features, the TPS51916RUKR from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient power management solution for DDR memory in their next project.