EN
  • EN
  • DE

TPS53114PWPR

Part No TPS53114PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 350kHz/700kHz 16-Pin HTSSOP EP T/R / IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 24 V
Frequency - Switching 350kHz, 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 034027-TPS53114PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS53114
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53114PWPR CAD Model

Description

Overview of Texas Instruments TPS53114PWPR

The Texas Instruments TPS53114PWPR is a highly integrated, high-performance synchronous buck controller designed to provide efficient power management solutions for a variety of applications. This device is part of TI's extensive range of power management integrated circuits, known for their reliability and advanced technology.

Key Features

  • Input Voltage Range: The TPS53114PWPR operates with an input voltage range of 4.5V to 28V, making it versatile for various system power rails.
  • Output Voltage: It provides an adjustable output voltage down to 0.6V, allowing for precise voltage regulation tailored to the needs of the load.
  • Efficiency: With its synchronous buck topology, the device achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and eliminates the need for external MOSFETs, thus reducing the overall footprint and simplifying the design.
  • Protection Features: The TPS53114PWPR is equipped with a suite of protection features including overcurrent protection, thermal shutdown, and undervoltage lockout (UVLO), ensuring safe operation under abnormal conditions.
  • Frequency Synchronization: It offers a programmable switching frequency with the option for synchronization to an external clock, which can help manage electromagnetic interference (EMI) and optimize component size.
  • Package: The device is available in a 20-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance.

Applications

The TPS53114PWPR is ideal for powering complex digital systems that require a stable and efficient power supply. Its applications include, but are not limited to:

  • Notebook and Ultrabook™ computers
  • Netbooks and tablets
  • Point-of-load conversions in networking and telecommunication equipment
  • Set-top boxes and digital TVs
  • Low-power FPGAs and DSPs

With its advanced control features, robust protection, and high integration, the TPS53114PWPR from Texas Instruments stands out as a compact and reliable solution for modern electronic power requirements.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5324 $52.9860
35+ $2.8984 $101.4440
54+ $2.8079 $151.6266
74+ $2.7173 $201.0802
96+ $2.6267 $252.1632
128+ $2.3550 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,636 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess