EN
  • EN
  • DE

TPS53123EWR

Part No TPS53123EWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 220028-TPS53123EWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53123EWR CAD Model

Description

The TPS53123EWR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip is specifically engineered to cater to the power management requirements of modern electronic devices. With its compact size and efficient design, the TPS53123EWR is an ideal choice for a wide range of applications, including but not limited to laptops, ultrabooks, and other portable electronics where power efficiency and space are critical considerations.

Key Features

  • High Efficiency: The TPS53123EWR is built to provide high-efficiency power conversion, which helps in extending the battery life of portable devices.
  • Integrated FETs: It comes with integrated high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Power Saving Modes: With its advanced power-saving modes, the chip can switch between different operational states to minimize power consumption when full power is not required.
  • Adjustable Voltage: The output voltage is adjustable, allowing for greater flexibility in the design of the power supply system.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Small Footprint: The TPS53123EWR is available in a small 24-pin VQFN package, making it suitable for space-constrained applications.

Applications

The versatility of the TPS53123EWR makes it an excellent choice for a multitude of applications that require efficient power management. Its primary use is found in computing devices such as notebooks, where it manages the CPU core supply with precision and reliability. Furthermore, its adaptive on-time control architecture enables fast transient response, a critical feature for maintaining stability in high-performance processors.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS53123EWR is no exception. It is designed to meet the rigorous standards set by the industry, ensuring high reliability and performance. The device also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess