EN
  • EN
  • DE

TPS53219ARGTR

Part No TPS53219ARGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 25 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 1111953-TPS53219ARGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53219ARGTR CAD Model

Description

Product Overview: TPS53219ARGTR from Texas Instruments

The TPS53219ARGTR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the renowned semiconductor manufacturer Texas Instruments. This power management integrated circuit (PMIC) is specifically designed to provide a cost-effective, low-component count, and low standby-current solution for point-of-load (POL) applications. It is an ideal choice for powering performance-demanding components in various electronic devices.

The device is capable of delivering up to 7 A of continuous output current with an outstanding efficiency that can be attributed to its advanced control mechanism. The TPS53219ARGTR operates over a wide input voltage range of 4.5 V to 28 V, making it versatile for systems that experience wide fluctuations in power supply. The output voltage is adjustable from 0.76 V to 5.5 V, allowing for a broad range of uses in different circuit designs.

One of the key features of the TPS53219ARGTR is its D-CAP2™ control mode which provides a very fast transient response, reducing the need for large output capacitance and thus saving board space and cost. Additionally, the device supports pre-biased startup, ensuring that the output voltage ramps up smoothly from an initially pre-charged state without causing any undershoot or overshoot, which is crucial for sensitive electronic components.

The TPS53219ARGTR also includes a host of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to ensure reliable operation under fault conditions. These safeguards contribute to the longevity and durability of the end application.

For design flexibility, the TPS53219ARGTR is offered in a compact 3.5 mm × 3.5 mm 16-pin VQFN (RGT) package, which is suitable for space-constrained applications. Its small footprint, coupled with the low external component count, makes it an excellent choice for portable electronics, networking equipment, FPGA and ASIC power supplies, and other systems that demand compact, efficient power solutions.

In summary, the TPS53219ARGTR from Texas Instruments is a highly efficient, feature-rich synchronous buck converter that provides designers with a reliable and flexible power management solution for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5510 $52.3450
225+ $0.4521 $101.7225
345+ $0.4380 $151.1100
475+ $0.4239 $201.3525
615+ $0.4097 $251.9655
820+ $0.3674 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess