TPS53355ADQPT Power Management IC
The TPS53355ADQPT is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from Texas Instruments. This advanced power management integrated circuit (PMIC) is designed to deliver fast transient response for systems requiring precise voltage regulation and power efficiency. It is ideal for a wide range of applications, including computing, networking, and telecommunications infrastructure.
Featuring an integrated MOSFET, the TPS53355ADQPT simplifies design and reduces external component count, thereby saving board space and potentially lowering total system cost. The device operates over a wide input voltage range from 4.5V to 18V, making it versatile for various system architectures. The output voltage can be precisely regulated to as low as 0.6V with a maximum load current of 8A, which is suitable for powering the latest generation of microprocessors, FPGAs, and ASICs.
The TPS53355ADQPT employs Texas Instruments' proprietary D-CAP2 control mode that provides a very fast transient response, eliminating the need for external compensation components. This feature is particularly beneficial in simplifying the design process and enhancing reliability. The Eco-mode™ operation reduces light-load losses through pulse frequency modulation, contributing to improved efficiency over the entire load range.
Additional features of this powerful converter include an adjustable soft-start time to reduce inrush current, precision enable to provide system sequencing, overvoltage and undervoltage protection, and thermal shutdown. The TPS53355ADQPT also supports pre-biased startup, ensuring a smooth power-up sequence for sensitive electronics.
The device is offered in a compact 16-pin QFN package (designated by the suffix 'ADQPT') and is characterized for operation over the free-air temperature range of –40°C to 85°C. With its robust feature set and performance capabilities, the TPS53355ADQPT from Texas Instruments is a strong choice for designers looking to optimize their power solutions for both performance and size.
Texas Instruments' TPS53355ADQPT is available for purchase from authorized distributors, ensuring genuine and high-quality products for your design needs.