EN
  • EN
  • DE

TPS53624RHAR

Part No TPS53624RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40VQFN / Dual Phase, D-CAP+, Eco-mode Step-Down Controller with 8-Bit DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3V ~ 28V
Frequency - Switching 200kHz, 300kHz, 400kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Phase Control, Power Good, Slew Control
Temperature Range - Operating -10°C ~ 105°C
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Part Number Series TPS53624
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811263-TPS53624RHAR
Ultra Librarian 3D Model Ultra Librarian TPS53624RHAR CAD Model

Description

The TPS53624RHAR is a high-performance, step-down controller from Texas Instruments, designed for precision, efficiency, and flexibility in a range of applications. This advanced power solution integrates the latest technology to provide reliable and efficient power management for complex digital systems.

Key Features

  • Efficient Power Conversion: The TPS53624RHAR utilizes a synchronous buck converter topology to achieve high power conversion efficiency, reducing heat generation and increasing system reliability.
  • Dual-Channel Outputs: This controller supports dual-channel outputs, enabling it to manage multiple power rails simultaneously, which is ideal for powering multi-core processors and other sophisticated ICs.
  • Adaptive Voltage Scaling (AVS): With AVS technology, the TPS53624RHAR dynamically adjusts the output voltage in response to load conditions, optimizing power efficiency and performance.
  • Programmable Switching Frequency: The device allows for a flexible switching frequency range, accommodating various inductor sizes and optimizing performance for specific applications.
  • Thermal Management: Enhanced thermal performance is ensured through features such as over-temperature protection and thermal shutdown, safeguarding the system from overheating.

Applications

The TPS53624RHAR is suitable for a broad spectrum of applications, particularly where efficient power management and space constraints are critical. Some common use cases include:

  • Enterprise Servers
  • Storage and Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing (HPC)
  • Industrial Systems

Quality and Reliability

As with all Texas Instruments products, the TPS53624RHAR is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The device is available in a 40-pin VQFN package and is rated for a wide operating temperature range, making it suitable for industrial and commercial applications alike.

Support and Resources

Texas Instruments provides extensive technical support and resources for the TPS53624RHAR, including datasheets, reference designs, and application notes. This ensures designers can rapidly integrate the controller into their systems with confidence and support throughout the product lifecycle.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess